EN
  • EN
  • DE

A03SR03SR30K51B

Part No A03SR03SR30K51B
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 03SR-3S - 03SR-3S 2" / 3 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr JST Sales America Inc.
Series SR
Package Bulk
Connector Type Socket to Socket
Number of Positions 3
Number of Rows 1
Pitch - Connector 0.039" (1.00mm)
Length 0.167' (50.80mm, 2.00")
Color Black, Individual
Cable Termination IDC
Contact Finish Tin
Base Product Number A03SR03S
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1340620-A03SR03SR30K51B
Ultra Librarian 3D Model Ultra Librarian A03SR03SR30K51B CAD Model

Description

The 1340620-A03SR03SR30K51B is a rectangular cable assembly with 3 positions in the SR series.

  • Number of Positions: 3
  • Series: SR
  • Connector Type: Socket to Socket
  • Pitch: 0.039" (1.00mm)
  • Cable Termination: IDC
  • Length: 0.167' (50.80mm, 2.00")
  • Color: Black, Individual
  • Contact Finish: Tin
  • Contact Finish Thickness: -
  • Package: Bulk
  • Standard Package: 1,000
  • Mfr: JST Sales America Inc.
  • Base Product Number: A03SR03S

You May Also Be Interested in

Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
Molex, LLC
NANO-FIT 4CIRCUIT 300MM
Need more? Email Us
3M
DBL END CBL ASY 14POS SKT 6\
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess