EN
  • EN
  • DE

206640-0001

Part No 206640-0001
Manufacturer Molex, LLC
Catalog RF/IF and RFID
Description GNSS Active Patch Antenna with L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.561GHz, 1.575GHz, 1.602GHz
Frequency Range 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz
Antenna Type Ceramic Patch
Number of Bands 3
VSWR 3
Return Loss -8dB
Gain 4.5dBi, 4.5dBi, 4.5dBi
Features Cable - 60mm, LNA
Termination U.FL (UMCC), I-PEX MHF1
Mounting Type Adhesive
Height (Max) 0.256" (6.50mm)
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Ultra Librarian 3D Model Ultra Librarian 206640-0001 CAD Model

You May Also Be Interested in

TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 2192.5 MHz SMD 3.0X3.0 mm (BW=15MHz)
Lowest to $2.4453
pSemi
SP4T, 18 GHZ, FAST SWITCHING, AB
Need more? Email Us
Analog Devices Inc.
SOI SPDT SWITCH 2W 1-20GHZ, CUT-
Need more? Email Us
Qorvo US Inc.
SP4T WITH LOW COFF & RON
Need more? Email Us
Analog Devices Inc.
22GHZ WB FRAC SYNTH WITH SYNCHRO
Lowest to $586.4662
Qorvo US Inc.
RF Modules DWM1001C UWB XCVR Module (FCC comp)
Lowest to $53.8433
Qorvo US Inc.
ACS SP4T
Need more? Email Us
Molex, LLC
GNSS Active Patch Antenna with L
Need more? Email Us
Mini-Circuits
6.5DB SMT BI-DIRECTIONAL COUPLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess