Products specifications Report Issue?

RF Type ATE
Topology Absorptive
Circuit SP4T
Frequency Range 9kHz ~ 18GHz
Isolation 24dB
Insertion Loss 4.1dB
Test Frequency 18GHz
IIP3 59dBm
Features DC Blocked
Impedance 50Ohm
Voltage - Supply 2.3V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 29-TFLGA Exposed Pad
Supplier Device Package 29-LGA (4x4)
Ultra Librarian 3D Model Ultra Librarian PE42543C-X CAD Model

You May Also Be Interested in

Qorvo US Inc.
HI-ISO MIPI DPDT FOR 5G AND SRS
Need more? Email Us
ECAD model for QM11055ATR13
Qorvo US Inc.
BAND 25+66 MULITPLEXER
Need more? Email Us
ECAD model for QM25008TR13-5K
Wch
Wi-Fi 6E Flex Cabled Side-Fed An
Need more? Email Us
ECAD model for 206994-0100
Qorvo US Inc.
DB 3G PA (3X4.2MM)
Need more? Email Us
ECAD model for RF3628TR13-5K
Molex, LLC
GNSS Active Patch Antenna with L
Need more? Email Us
ECAD model for 206640-0001
Qorvo US Inc.
ACS SP4T
Need more? Email Us
ECAD model for QM13345TR13
Espressif
WI-FI AND BLUETOOTH LE MODULES
Lowest to $2.8488
ECAD model for ESP32-C3-MINI-1-H4X
Espressif
RF TXRX MOD BT TRACE SMD
Need more? Email Us
ECAD model for ESP32-H2-MINI-1-H4S
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
ECAD model for ESP32-C5-WROOM-1U-N8R8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention