EN
  • EN
  • DE

ADRF5030BCCZN

Part No ADRF5030BCCZN
Manufacturer Analog Devices Inc.
Catalog RF/IF and RFID
Description SOI SPDT SWITCH 2W 1-20GHZ, CUT-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 100MHz ~ 20GHz
Isolation 45dB
Insertion Loss 1.2dB
Test Frequency 20GHz
IIP3 60dBm
Impedance 50Ohm
Voltage - Supply -3.45V ~ -3.15V, 3.15V ~ 3.45V
Operating Temperature -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 20-VFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Ultra Librarian 3D Model Ultra Librarian ADRF5030BCCZN CAD Model

You May Also Be Interested in

Qorvo US Inc.
DB 3G PA (3X4.2MM)
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 2192.5 MHz SMD 3.0X3.0 mm (BW=15MHz)
Lowest to $2.4452
Qorvo US Inc.
ACS SP4T
Need more? Email Us
Inventek Systems
RF ANT 2.4GHZ PCB TRACE CONN MT
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Qorvo US Inc.
B1/B3 QUADPLEXER
Lowest to $4.0747
Mini-Circuits
SMT TBM, RF/LO FREQ 130-2430 MHZ
Need more? Email Us
Qorvo US Inc.
HI-ISO MIPI DPDT FOR 5G AND SRS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess