EN
  • EN
  • DE

151105-0001

Part No 151105-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn DDR4 DIMM Socket SKT 288 POS 0.5mm Solder ST SMD Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Socket
Contact Plating Gold
Country of Origin SG
Housing Color Black
Memory Type SDRAM
Mount Surface Mount
Number of Circuits 288
Number of Contacts 288
Number of Pins 288
Number of Positions 288
Pitch 500 µm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Win Source Part Number 1031410-151105-0001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 151105-0001 CAD Model

Description

The Molex 1031410-151105-0001 is a black socket connector that features 288 contacts and circuits.

  • Type: Memory Connector Accessory
  • Used to Connect: Memory devices like SDRAM
  • Pitch: 500 µm
  • Contact Plating: Gold
  • Housing Color: Black
  • Plating: Tin
  • Compliance: RoHS
  • Supply and Demand Status: Shortage
  • Category: Memory Connectors - Accessories
  • Made in: SG

You May Also Be Interested in

JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
TE Connectivity
CONN COMPACT FLASH CARD SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold
Lowest to $19.0332
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.6799
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.8732
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $1.0764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4377 $92.8754
3+ $38.1028 $114.3084
5+ $36.9121 $184.5605
6+ $35.7214 $214.3284
8+ $34.5306 $276.2448
10+ $30.9585 $309.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess