EN
  • EN
  • DE

SCHD1A0101

Part No SCHD1A0101
Manufacturer ALPS Electric
Catalog Memory Connectors - Accessories
Description Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 13.2 mm
Length 12.5 mm
Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Standard, Surface Mount
Number of Contacts 8
Number of Rows 1
Orientation Right Angle
Pitch 1.1 mm
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Voltage Rating (AC) 250 V
Win Source Part Number 1151232-SCHD1A0101
Categories Memory Connectors - Accessories
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCHD1A0101 CAD Model

Description

The SCHD1A0101 is a detector switch manufactured by ALPS Electric. It's a compact and reliable component designed for detecting the presence or absence of an object or the position of a mechanism. These switches are known for their durability and precision, making them suitable for various applications requiring accurate detection.

Applications

  • Industrial Equipment: Used in machinery to detect the position of moving parts or the presence of materials.
  • Consumer Electronics: Employed in devices like printers, scanners, and audio equipment for detecting paper jams, lid closures, or carriage positions.
  • Automotive Systems: Integrated into automotive systems for detecting seat belt buckles, door closures, or gear positions.
  • Gaming Consoles and Controllers: Used in game controllers for button presses and other input detection.
  • Security Systems: Utilized in security systems to detect door or window openings.

Features

  • Compact Size: Designed for use in space-constrained applications.
  • High Reliability: Constructed to withstand repeated use and harsh environments.
  • Precise Detection: Offers accurate and consistent detection performance.
  • Durable Construction: Made from robust materials for long-lasting operation.
  • Simple Integration: Easy to integrate into existing circuits and systems.

Benefits

  • Improved System Reliability: Ensures accurate and dependable detection, enhancing the overall reliability of the system.
  • Enhanced Safety: Provides critical feedback for safety interlocks and control systems.
  • Optimized Performance: Allows for precise control and monitoring of equipment and processes.
  • Reduced Downtime: Durable construction minimizes the need for frequent replacements, reducing downtime and maintenance costs.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

The SCHD1A0101 typically features a small footprint and a simple mechanical design, making it easy to incorporate into a variety of products. Its robust construction ensures reliable operation in demanding environments. It is generally a surface mount component.

You May Also Be Interested in

Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PULL SMD / 68 Position Card Connector PCMCIA - Type I, II Surface Mount Gold
Lowest to $6.7503
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
Yamaichi
MICROSIM CARD TRAY FOR FUS006-32
Need more? Email Us
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess