EN
  • EN
  • DE

ADM488ARZ

Part No ADM488ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX RS-485 LO-SLEW 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077592-ADM488ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM488ARZ CAD Model

Description

Product Overview: ADM488ARZ

The ADM488ARZ is a high-performance, low-power transceiver module manufactured by Analog Devices Inc., designed for bidirectional data communications on multipoint bus transmission lines. It is part of the ADM488A/ADM489A family, which is fully compliant with the EIA-485 standard. The ADM488ARZ is optimized for balanced data transmission and is suitable for applications in industrial and commercial environments where noise immunity and high data integrity are essential.

Key Features

  • Interface Type: EIA-485/RS-485
  • Data Rate: Up to 5 Mbps
  • Operating Supply Voltage: 5 V
  • Supply Current: 5 mA
  • Half Duplex: Allows for bidirectional communication
  • Integrated Thermal Shutdown: Ensures protection from overheating
  • ESD Protection: ±15 kV on the bus and transceiver pins
  • Fail-Safe Receiver: Guarantees a known output state when inputs are open or shorted
  • Extended Temperature Range: Operable from -40°C to +85°C
  • Package: SOIC-8

Applications

The ADM488ARZ is ideal for a variety of applications that require robust and reliable data transmission. It is commonly used in industrial control systems, building automation, factory automation, and complex HVAC systems. Its high-speed operation also makes it suitable for modern, high-speed data acquisition systems and any other applications that utilize RS-485 or EIA-485 communications protocols.

Quality and Reliability

Analog Devices Inc. is known for its commitment to high-quality products, and the ADM488ARZ is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in harsh environments. The device's built-in ESD protection and thermal shutdown features contribute to its robustness, making it a trusted choice for critical communication systems.

Ordering Information

The ADM488ARZ is available in a standard SOIC-8 package and can be ordered through Analog Devices Inc. or through authorized distributors. It is RoHS compliant and is available in tape and reel for use in automated manufacturing environments.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess