EN
  • EN
  • DE

1301190008

Part No 1301190008
Manufacturer Molex, LLC
Catalog Modular - Flat Cable
Description CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Molex Connector Corporation
Series 130119
Packaging Bulk
Cable Type Straight
Number of Conductors 4
Length 1' (0.30m)
Jacket Color Yellow
Wire Gauge 10 AWG
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 600V
Conductor Material Copper, Bare
Win Source Part Number 791132-1301190008
Popularity Medium
Supply and Demand Status Limited
Family Name 130119
Introduction Date November 30, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1301190008 CAD Model

Description

The 791132-1301190008 is a 4-conductor cable from Molex Connector Corporation with a length of 1 foot (0.30m).

  • Cable Type: Straight
  • Jacket Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Yellow
  • Family Name: 130119
  • Introduction Date: November 30, 2011
  • EOL Date: 2027

You May Also Be Interested in

Assmann WSW Components
CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Need more? Email Us
Molex, LLC
CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Lowest to $79.1036
Alpha Wire
CABLE MOD COIL 6COND BLACK 10'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 8COND REEL 250'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 4COND BLACK 10'
Lowest to $0.4943
Alpha Wire
CABLE MOD COIL 3COND BLACK 10'
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1036 $79.1036
2+ $64.9052 $129.8104
3+ $62.8770 $188.6310
4+ $60.8489 $243.3956
5+ $58.8207 $294.1035
7+ $52.7361 $369.1527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess