EN
  • EN
  • DE

652 BK038

Part No 652 BK038
Manufacturer Alpha Wire
Catalog Modular - Flat Cable
Description CABLE MOD COIL 4COND BLACK 10'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Packaging Bulk
Status Active
Cable Type Coil
Number of Conductors 4
Length - Coil Retracted 2.00' (0.61m)
Length - Coil Extended 10' (3.05m)
Jacket Color Black
Wire Gauge 28 AWG
Conductor Strand 19/40
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Coil Diameter 0.592" (15.04mm)
Temperature Range - Operating -20°C to 60°C
Voltage 30V
Conductor Material Copper, Tinned
Win Source Part Number 1021916-652 BK038
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 652 BK038 CAD Model

Description

The Alpha Wire 28 AWG black coil cable is a reliable and durable cable that is designed for use in a variety of applications.

  • Manufacturer: Alpha Wire
  • AWG: 28
  • Color: Black
  • Voltage Rating: 30V
  • Temperature Range: -20°C to 60°C
  • Conductors: 4
  • Conductor Strand: 19/40
  • Conductor Material: Copper, Tinned
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Retracted Length: 2.00' (0.61m)
  • Extended Length: 10' (3.05m)
  • Coil Diameter: 0.592" (15.04mm)
  • Packaging: Bulk

You May Also Be Interested in

Alpha Wire
CABLE MOD COIL 3COND BLACK 10'
Need more? Email Us
Molex, LLC
CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Lowest to $79.1036
Alpha Wire
CABLE MOD COIL 4COND BLACK 10'
Lowest to $0.4943
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
Assmann WSW Components
CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Need more? Email Us
CNC Tech
CABLE MOD FLAT 8COND REEL 250'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 6COND BLACK 10'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4943 $59.3160
285+ $0.4066 $115.8810
440+ $0.3939 $173.3160
610+ $0.3812 $232.5320
785+ $0.3684 $289.1940
1,050+ $0.3303 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess