EN
  • EN
  • DE

530-26-10-SV-0250F

Part No 530-26-10-SV-0250F
Manufacturer CNC Tech
Catalog Modular - Flat Cable
Description CABLE MOD FLAT 10COND REEL 250'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer CNC Tech
Packaging Reel
Status Active
Cable Type Straight
Number of Conductors 10
Length 250' (76.20m)
Jacket Color Silver
Wire Gauge 26 AWG
Conductor Strand 7/0.0063"
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Cable Width 0.425" (10.80mm)
Cable Height 0.097" (2.46mm)
Conductor Material Copper, Bare
Win Source Part Number 1029766-530-26-10-SV-0250F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 530-26-10-SV-0250F CAD Model

Description

The CNC Tech cable is a straight cable with a length of 250' (76.20m) and a wire gauge of 26 AWG.

  • Length: 250' (76.20m)
  • Wire Gauge: 26 AWG
  • Number of Conductors: 10
  • Conductor Strand: 7/0.0063"
  • Conductor Material: Bare Copper
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Silver
  • Cable Width: 0.425" (10.80mm)
  • Cable Height: 0.097" (2.46mm)

You May Also Be Interested in

CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 8COND REEL 250'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 4COND BLACK 10'
Lowest to $0.4943
Assmann WSW Components
CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Need more? Email Us
Molex, LLC
CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Lowest to $79.1036
Alpha Wire
CABLE MOD COIL 6COND BLACK 10'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 3COND BLACK 10'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess