EN
  • EN
  • DE

703/2R BK032

Part No 703/2R BK032
Manufacturer Alpha Wire
Catalog Modular - Flat Cable
Description CABLE MOD COIL 3COND BLACK 10'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Packaging Bulk
Cable Type Coil
Number of Conductors 3
Length - Coil Retracted 2.00' (0.61m)
Length - Coil Extended 10' (3.05m)
Jacket Color Black
Wire Gauge 23 AWG
Conductor Strand 21/36
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Coil Diameter 0.688" (17.48mm)
Operating Temperature Range -20°C ~ 80°C
Voltage 300V
Current 1A
Conductor Material Copper, Tinned
Win Source Part Number 769616-703/2R BK032
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 703/2R BK032 CAD Model

Description

The Alpha Wire 769616-703/2R BK032 is a coil cable with a length of 2.00' (0.61m) when retracted and 10' (3.05m) when extended.

  • Conductors: 3
  • Conductor Material: Copper, tinned
  • Strand: 21/36
  • Voltage Rating: 300V
  • Current Rating: 1A
  • Shielding: Shielded
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Color: Black
  • Operating Temperature: -20°C to 80°C
  • Packaging: Bulk

You May Also Be Interested in

Molex, LLC
CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Lowest to $79.1036
CNC Tech
CABLE MOD FLAT 8COND REEL 250'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 6COND BLACK 10'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 3COND BLACK 10'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 4COND BLACK 10'
Lowest to $0.4943
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
Assmann WSW Components
CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess