EN
  • EN
  • DE

FS32K144HFT0VLLT

Part No FS32K144HFT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S32K
Package Tray
Number of I/O 89
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K144HFT0VLLT, 935347124557, FS32K144HFT0VLLT-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852403-FS32K144HFT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0VLLT CAD Model

Description

The NXP FS32K144HFT0VLLT is a state-of-the-art microcontroller unit (MCU) designed for automotive and industrial applications that require robust operation in harsh environments. This powerful MCU is part of the NXP S32K1xx series, which is built for scalability, safety, and security, making it an ideal choice for a wide range of applications including body electronics, lighting, powertrain systems, and motor control.

Key Features

  • Processing Core: The device is equipped with an ARM Cortex-M4F core that operates at a frequency of up to 72 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: It comes with 256 KB of flash memory and 32 KB of SRAM, offering sufficient space for complex applications and software stacks.
  • Enhanced Safety: The microcontroller includes several safety features that meet the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Communication Interfaces: It boasts a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, which enable easy integration into vehicle networks and industrial control systems.
  • Analog Modules: The MCU features a 12-bit analog-to-digital converter (ADC) with multiple channels, analog comparators, and a digital-to-analog converter (DAC) to handle complex analog signals.
  • Timers and Clocks: Multiple timing systems including a real-time clock, periodic interrupt timers, and high-resolution PWM modules are available for precise timing control.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in extreme conditions.
  • Package: The MCU is offered in a 100-pin LQFP package, which is designed for space-constrained applications.

Applications

The FS32K144HFT0VLLT MCU is versatile and can be used in various applications within the automotive sector, such as advanced sensor systems, actuator controls, and vehicle networking. Additionally, its robust design and feature set make it suitable for industrial automation, motor control systems, and IoT devices that require a high level of reliability and performance.

With its combination of performance, safety features, and connectivity options, the NXP FS32K144HFT0VLLT is a powerful and reliable choice for engineers looking to develop sophisticated systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8879 $50.5427
32+ $3.1901 $102.0832
49+ $3.0904 $151.4296
67+ $2.9907 $200.3769
87+ $2.8910 $251.5170
116+ $2.5920 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess