EN
  • EN
  • DE

0734036384

Part No 0734036384
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMB FAKRA JACK R/A 50 OHM IP68 / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series *
Package Bulk
Base Product Number 073403
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 540 pcs
Win Source Part Number 1380404-0734036384
Ultra Librarian 3D Model Ultra Librarian 0734036384 CAD Model

Description

The Molex 734036384 is a Coaxial Connector Assembly, specifically designed for RF (Radio Frequency) applications. As an assembly, it combines multiple components to provide a complete and reliable connection solution. These assemblies are crucial for maintaining signal integrity in various communication systems.

Applications

  • Telecommunications equipment
  • Wireless communication devices
  • Test and measurement instruments
  • Antenna connections
  • Automotive communication systems

Features

  • High-frequency performance: Designed to operate efficiently at radio frequencies.
  • Durable construction: Built to withstand mechanical stress and environmental conditions.
  • Low signal loss: Minimizes signal degradation during transmission.
  • Secure connection: Ensures reliable connectivity to prevent signal interruptions.
  • Customizable lengths: Available in various lengths to suit different application needs.

Benefits

  • Ensures reliable signal transmission in RF applications.
  • Reduces signal loss, improving overall system performance.
  • Simplifies installation with pre-assembled components.
  • Enhances system durability with robust construction.
  • Provides design flexibility with customizable options.

Additional Details

The Molex 734036384 assembly typically consists of a coaxial cable terminated with appropriate connectors at each end. The specific type of connectors used (e.g., SMA, SMB, BNC) will depend on the application's requirements. The cable's impedance is carefully controlled to ensure proper signal matching and minimize reflections. The assembly undergoes rigorous testing to ensure it meets specified performance standards for VSWR (Voltage Standing Wave Ratio), insertion loss, and return loss. Materials used in the construction are selected for their RF properties and environmental resistance. Detailed specifications regarding frequency range, impedance, cable type, and connector types can be found in the Molex product datasheet. Proper installation techniques, including torque specifications for the connectors, are crucial for achieving optimal performance and long-term reliability. These assemblies are commonly used in applications where signal integrity is paramount, such as cellular base stations and satellite communication systems. The overall design aims to provide a robust and consistent connection that meets the demands of modern RF communication systems.

You May Also Be Interested in

Amphenol-RF Division
CONN SMA JACK R/A 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
Need more? Email Us
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Need more? Email Us
Radiall USA, Inc.
MMCX / STRAIGHT JACK RECEPTACLE
Lowest to $6.5664
Amphenol-RF Division
CONN MCX RCPT STR 50 OHM PCB / MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $3.4530
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER / TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Lowest to $19.9016
Amphenol-RF Division
CONN SMA JACK STR 50 OHM SMD / SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $10.3084
TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
Huber+Suhner, Inc.
1X8A_81_MXP-S50-0-1/111_NE / MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess