EN
  • EN
  • DE

QFBR-TR01BZ

Part No QFBR-TR01BZ
Manufacturer Broadcom Limited
Catalog Custom Parts (N - R)
Description Fiber-Optic Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190328-QFBR-TR01BZ
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFBR-TR01BZ CAD Model

Description

The QFBR-TR01BZ is a 100GBASE-SR4 QSFP28 transceiver module from Broadcom Limited. It's designed for high-speed data communication in short-range optical links. This transceiver is commonly used in data centers and high-performance computing environments.

Applications:

  • Data Centers: High-density interconnects for servers, switches, and storage devices.
  • High-Performance Computing: High-speed communication between compute nodes.
  • Enterprise Networks: Core and aggregation layer connectivity.
  • Cloud Computing: Infrastructure for cloud-based services.
  • Ethernet Switches and Routers: High-bandwidth links for network devices.

Features:

  • Data Rate: 100 Gbps (100GBASE-SR4).
  • Form Factor: QSFP28 (Quad Small Form-factor Pluggable 28).
  • Wavelength: 850 nm.
  • Reach: Up to 100 meters over OM4 multimode fiber (MMF).
  • Fiber Type: Multimode fiber (MMF).
  • Connector Type: MPO (Multi-fiber Push On).
  • Power Consumption: Low power consumption for energy efficiency.
  • Digital Diagnostic Monitoring (DDM): Real-time monitoring of transceiver performance.
  • Operating Temperature: Industrial temperature range available.

Benefits:

  • High Bandwidth: Supports high-speed data transmission for demanding applications.
  • Compact Form Factor: QSFP28 form factor enables high port density.
  • Long Reach: Supports reaches up to 100 meters over multimode fiber.
  • Low Power Consumption: Reduces energy consumption and operating costs.
  • Real-time Monitoring: DDM functionality provides valuable insights into transceiver performance.
  • Reliable Performance: Designed for reliable operation in demanding environments.

The QFBR-TR01BZ is a high-performance transceiver module that delivers reliable and efficient 100GBASE-SR4 connectivity. Its compact form factor, low power consumption, and real-time monitoring capabilities make it an ideal choice for data centers and other high-bandwidth applications. With its support for multimode fiber and reaches up to 100 meters, the QFBR-TR01BZ provides a cost-effective solution for short-range optical links.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
Intel
Need more? Email Us
Mitsubishi
Need more? Email Us
Calogic, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
ICT
Need more? Email Us
Mitsubishi
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess