EN
  • EN
  • DE

192880179

Part No 192880179
Manufacturer Molex, LLC
Catalog Tools and Supplies
Description Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
Country of Origin US
RoHS Compliant
Win Source Part Number 1196014-192880179
Categories Tools and Supplies
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 192880179 CAD Model

Description

The Molex 1196014-192880179 is a tool and supply product that comes in a case/package of 100. It is RoHS compliant and has an alternative part number of 19288-0179. This product is made in the US and is of medium popularity.

You May Also Be Interested in

Phoenix Contact
PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Need more? Email Us
Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us
3M
3M™ Lapping Film 061X, 0.50 Micron Sheet, 8.50 in x 11 in, 50 per inner 200 per case
Need more? Email Us
HARTING
Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Need more? Email Us
3M
Supplied Air Respirator Hose, 25 ft, 3/8 in ID, Industrial Interchange Fittings,
Need more? Email Us
Brady Corporation
Brady PD205A, 45682 3" x 9" x 6" Clear Acrylic Dispenser Tray
Need more? Email Us
Apex Tool Group
Xcelite XHT612 6 in. Cross Lock Tweezers with Smooth Jaws, Blunt Point
Need more? Email Us
Molex, LLC
Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Need more? Email Us
Klein Tools, Inc.
Klein Tools VDV027-813 Punchdown LAN Installer Starter Kit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess