Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Mfr Molex, LLC
Series Mini50 34792
Package Tray
Connector Type Header
Contact Type Male Blade
Pitch - Mating 0.079" (2.00mm)
Number of Positions 8
Number of Rows 1
Row Spacing - Mating -
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Lock
Contact Length - Mating 0.218" (5.55mm)
Contact Length - Post 0.051" (1.30mm)
Overall Contact Length -
Insulation Height 0.575" (14.60mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating -
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Syndiotactic Polystyrene (SPS), Glass Filled
Features Board Guide
Temperature Range - Operating -
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) -
Voltage Rating -
Mated Stacking Heights -
Contact Finish Thickness - Post -
Applications Automotive
Base Product Number 034792
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 90 pcs
Win Source Part Number 1380772-0347920080
Ultra Librarian 3D Model Ultra Librarian 0347920080 CAD Model

Description

The Mini50 34792 series header is a high-quality connector designed for use in automotive applications.

  • Feature: Board Guide
  • Connection: For Male Blades
  • Positions: 8, Loaded
  • Rows: Single
  • Termination: Solder
  • Fastening: Latch Lock
  • Contact Material: Brass
  • Flammability Rating: UL94 V-0
  • Application: Board to Cable/Wire
  • Mating Pitch: 0.079" (2.00mm)
  • Contact Finish: Tin
  • Mounting: Through Hole
  • Package: 90 pcs

You May Also Be Interested in

JST Sales America Inc.
CONN SOCKET 4POS IDC 26AWG TIN
Need more? Email Us
ECAD model for 04KR-D6S-P
Amphenol
CONN HEADER SMD 10POS 2.54MM
Lowest to €0.7202
ECAD model for 95278-801A10LF
TE Connectivity
CONN PLUG HSG 2POS 3.00MM / 2 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Lowest to €0.3736
ECAD model for 1445049-2
Amphenol
CONN SOCKET 22-26AWG CRIMP GOLD / Socket Contact Gold 22-26 AWG Crimp
Lowest to €0.1625
ECAD model for 48254-000LF
TE Connectivity
CONN HEADER VERT 8POS 2.54MM / Connector Header Through Hole 8 position 0.100" (2.54mm)
Lowest to €0.2219
ECAD model for 640454-8
TE Connectivity
CONN PLUG HSG 3POS 3.50MM / 3 Rectangular Connectors - Housings Plug White 0.138" (3.50mm)
Lowest to €0.2213
ECAD model for 174921-1
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to €0.1230
ECAD model for DF1BZ-4P-2.5DSA
JST Sales America Inc.
CONN HEADER VERT 34POS 2.5MM / Connector Header Through Hole 34 position 0.098" (2.50mm)
Lowest to €3.1526
ECAD model for B34B-XADSS-N-A(LF)(SN)
TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to €2.3374
ECAD model for 1-917807-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ €0.4687 €46.8670
240+ €0.3846 €92.2993
370+ €0.3726 €137.8596
505+ €0.3605 €182.0604
655+ €0.3485 €228.2864
875+ €0.3125 €273.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,968 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention