EN
  • EN
  • DE

BS208

Part No BS208
Manufacturer NXP / Nexperia
Catalog Through Hole Resistors
Description P-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154524-BS208
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BS208 CAD Model

Description

The NXP BS208 Secure Element is a cutting-edge security solution designed for a wide array of applications requiring robust protection. As part of NXP's commitment to providing advanced security and privacy, the BS208 is equipped with state-of-the-art features to safeguard sensitive data and ensure secure transactions.

Key Features

  • Advanced Security: The BS208 incorporates sophisticated encryption algorithms and dedicated hardware to provide top-tier security against unauthorized access and tampering.
  • High-Performance Architecture: With a powerful processing core, the secure element delivers high-speed cryptographic operations, ensuring efficient performance for demanding applications.
  • Flexible Memory Options: The product offers a range of memory configurations to suit various storage requirements, enabling flexibility in application development.
  • Multi-Interface Support: It supports multiple communication interfaces, including SPI, I2C, and UART, allowing for seamless integration with a variety of host systems.
  • Robust Certification: The BS208 is certified to common criteria EAL6+ and EMVCo standards, providing assurance of its security capabilities for payment and other high-security applications.

Applications

The NXP BS208 is ideal for a range of applications, including:

  • Mobile payment systems
  • Banking and financial services
  • Secure access control
  • IoT device security
  • Government and identity verification

Technical Specifications

Parameter Description Security Level Common Criteria EAL6+, EMVCo Memory Options Various, based on application needs Communication Interfaces SPI, I2C, UART Supply Voltage Typical operating range

In conclusion, the NXP BS208 Secure Element stands out as a premier choice for developers and manufacturers looking to incorporate robust security features into their products. With its advanced capabilities and certifications, the BS208 ensures that sensitive data remains protected in an increasingly connected world.

You May Also Be Interested in

Vishay
RES 100 OHM 1/2W 5% AXIAL
Need more? Email Us
Vishay
RES 9.1 OHM 5% 2W AXIAL
Need more? Email Us
Ohmite
RES 500G OHM 10% 1/2W AXIAL
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us
Ohmite
3W 0.25 OHMS VITREOUS 5%
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Ohmite
5W 33 OHMS SILICONE 5%
Need more? Email Us
Ohmite
RES 0.015 OHM 1% 3W 4SIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess