Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Manufacturer Texas Instruments
Packaging Bulk
Type 555 Type, Timer/Oscillator (Dual)
Frequency 100kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 20 mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Mounting Surface Mount
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NE556NS,TEXTISNE556NS
Standard Package 1
Win Source Part Number 1329349-NE556NS
Ultra Librarian 3D Model Ultra Librarian NE556NS CAD Model

Description

The NE556NS from Texas Instruments is a versatile and high-performance dual precision timer that is designed to provide timing capabilities for a wide range of applications. As part of the 556 series of timers, this particular model is an enhanced version of the standard 555 timer, offering two timing circuits in a single package. This feature makes it ideal for applications requiring multiple timing configurations such as sequential timing, which is essential in complex circuit designs.

Key Features

  • Dual Timer: The NE556NS integrates two independent 555 timer circuits in a single 14-pin package, allowing for compact and efficient designs.
  • Wide Voltage Range: It operates over a wide supply voltage range from 4.5V to 16V, making it suitable for various electronic applications, from consumer electronics to industrial systems.
  • High Output Current: Capable of sourcing or sinking up to 200mA, the NE556NS can drive relay coils and other high-current loads directly.
  • Adjustable Duty Cycle: Users can set the output waveforms with an adjustable duty cycle, providing flexibility for a range of pulse-width modulation (PWM) applications.
  • Stable Operation: The timer ensures stable operation as an oscillator or as a monostable (one-shot) multivibrator, with the precise timing control achievable through external resistors and capacitors.
  • Direct Replacement: The NE556NS is pin-to-pin compatible with the standard 556 timer, making it an easy drop-in replacement for existing designs.

Applications

The NE556NS is incredibly versatile and can be used in a variety of applications including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division
  • Waveform shaping
  • And many other electronic applications where timing is critical.

Summary

In summary, the NE556NS from Texas Instruments is a highly reliable and functional dual timer that is essential for designers looking to implement accurate timing solutions in their electronic projects. With its dual-timer configuration, wide voltage range, and high output current, it is a versatile component that enhances the functionality of a wide array of products.

You May Also Be Interested in

ON Semiconductor
IC OSC PROG TIMER 3MHZ 14SOIC
Lowest to €1.1978
ECAD model for NLV14541BDR2G
Rohm Semiconductor
Need more? Email Us
ECAD model for BA7082F-T1
Rochester Electronics
LVPECL OUTPUT CLOCK OSCILLATOR
Need more? Email Us
ECAD model for NBXSBA010LNHTAG
Texas Instruments
IC OSC CLOCK 322.265625MHZ 6QFM
Lowest to €28.7897
ECAD model for LMK60I2-322M26SIAT
Texas Instruments
IC OSC CLK 312.5MHZ 6QFM
Lowest to €17.3014
ECAD model for LMK61A2-312M50SIAT
Linear Technology
IC OSC SILICON 4.194304MHZ 8MSOP
Lowest to €7.3536
ECAD model for LTC6930HMS8-4.19#TRPBF
ON Semiconductor
IC OSC SINGLE TIMER 8SOIC
Lowest to €0.5727
ECAD model for NCV1455BDR2
Maxim Integrated
IC OSC CLOCK 156.25MHZ 10-LCCC
Need more? Email Us
ECAD model for DS4156P+
Texas Instruments
IC OSC CLOCK 266.66MHZ 6QFM
Lowest to €27.6018
ECAD model for LMK62A2-266M66SIAT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention