EN
  • EN
  • DE

03/06/7044

Part No 03/06/7044
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Header Connector, hybrid, plg/rcp, 0+4 Contacts, pin/skt, crimp Terminal, guide Slot
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 062
Connector Type Socket
Contact Gender Male
Country of Origin US
Current Rating 5 A
Flammability Rating UL94 V-2
Glow Wire Compliant Non-compliant
Housing Material Nylon
Mount Socket
Number of Positions 4
Number of Rows 2
Packaging Bulk
Pitch 3.68 mm
RoHS Compliant
Win Source Part Number 1123194-03/06/7044
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 03/06/7044 CAD Model

Description

This Molex, LLC connector is a male socket with 4 positions and 2 rows.

  • Connector Type: Male Socket
  • Number of Positions: 4
  • Number of Rows: 2
  • Pitch: 3.68 mm
  • Current Rating: 5 A
  • Housing Material: Nylon
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-2
  • Glow Wire Compliant: No
  • Package: Bulk
  • Custom Parts: Suitable
  • Popularity: Medium

You May Also Be Interested in

Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Alliance Memory, Inc.
Need more? Email Us
Oupiin
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess