Products specifications Report Issue?

Manufacturer Mini-Circuits
Category RF Misc ICs and Modules
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Output Frequency Range 10 MHz to 16 MHz
Mounting Style SMD/SMT
Packaging Cut Tape
Series SCPHS
Brand Mini-Circuits
Ultra Librarian 3D Model Ultra Librarian SCPHS-13.6+ CAD Model

Description

Mini-Circuits’ SCPHS-13.6+ is a voltage variable phase shifter providing 360°phase control from 10 to 16 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +12V. Housed in a shielded, 14-lead package with wrap-around terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation. 

You May Also Be Interested in

NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $150.4478
ECAD model for SA614AD/01,112
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
Analog Devices Inc.
IC DIVIDER/FREQ SWEEPER 32-QFN
Lowest to $61.4927
ECAD model for HMC983LP5ETR
Texas Instruments
IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Lowest to $56.4068
ECAD model for AWR1843ABGABLQ1
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Lowest to $112.2527
ECAD model for LTM9004IV-AA#PBF
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $104.4211
ECAD model for HMC649ALP6E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.5106 $81.5106
2+ $78.9634 $157.9268
3+ $76.4162 $229.2486
4+ $73.8690 $295.4760
5+ $66.2274 $331.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 879 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention