EN
  • EN
  • DE

MNA-4W+

Part No MNA-4W+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 500MHz ~ 4.5GHz
P1dB 18.7dBm
Gain 11.7dB
Noise Figure 5.5dB
RF Type Cellular
Voltage - Supply 2.8V ~ 5V
Current - Supply 94mA
Test Frequency 500MHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 927628-MNA-4W+
Ultra Librarian 3D Model Ultra Librarian MNA-4W+ CAD Model

Description

The 927628-MNA-4W+ is an RF amplifier designed for use in cellular applications. Bold the product name (e.g., BAV99S,135 → 927628-MNA-4W+) and manufacturer (e.g., Nexperia USA Inc. → Mini-Circuits).

  • Application: cellular
  • Frequency Range: 500MHz to 4.5GHz
  • Gain: 11.7dB
  • Noise Figure: 5.5dB
  • Voltage Supply Range: 2.8V to 5V
  • Current: 94mA
  • Mounting: surface mountable
  • Package: 8-VQFN exposed pad
  • Manufacturer: Mini-Circuits
  • Status: active

You May Also Be Interested in

Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2825 $84.8475
5+ $23.2063 $116.0315
8+ $22.4809 $179.8472
11+ $21.7556 $239.3116
14+ $21.0302 $294.4228
19+ $18.8554 $358.2526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess