EN
  • EN
  • DE

MC34937APEKR2

Part No MC34937APEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description H-Bridge Motor Driver 54-Pin SOIC W EP T/R / IC MOTOR CTRLR SPI 54SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications General
Operating Supply Voltage 6 V ~ 58 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 54-SOICW-EP
Win Source Part Number 787786-MC34937APEKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC34937
Introduction Date October 01, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC34937APEKR2 CAD Model

Description

The NXP MC34937APEKR2 is a sophisticated motor driver designed to efficiently manage three-phase brushless DC motors. It is an integral component for applications requiring precise motor control and high reliability, making it a popular choice for automotive and industrial automation systems.

Key Features

  • Three-Phase Drive: The driver is capable of controlling a three-phase motor, which is essential for smooth and efficient operation of brushless DC motors.
  • High Voltage Operation: This motor driver can handle a wide range of operating voltages, which makes it versatile for various applications.
  • Integrated Protection: It includes features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure the safety and longevity of the motor and the driver.
  • Precise Control: With advanced control algorithms, the MC34937APEKR2 provides precise control over the motor speed and torque.
  • Compact Design: The driver comes in a compact package, which is beneficial for space-constrained applications.

Applications

The MC34937APEKR2 is suitable for a wide range of applications, including:

  • Automotive applications such as electric power steering, engine cooling fans, and HVAC blowers.
  • Industrial automation, including robotics, conveyor belts, and CNC machines.
  • Aerospace and defense systems that require reliable motor control.
  • Consumer electronics where efficient and precise motor control is necessary.

Technical Specifications

Some of the technical specifications of the NXP MC34937APEKR2 motor driver include:

  • Power Supply Voltage: Operates over a broad range of voltages.
  • Output Current: Capable of driving motors with varying current requirements.
  • Package: Available in a space-saving package that is suitable for compact designs.
  • Temperature Range: Designed to operate within a specified temperature range, making it reliable under different environmental conditions.

Overall, the NXP MC34937APEKR2 motor driver is a high-performance solution for controlling three-phase brushless DC motors in a variety of demanding applications.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess