EN
  • EN
  • DE

MC34018DW

Part No MC34018DW
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC SPEAKERPHONE VOICE SW 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Voice-Switched Speakerphone
Number of Circuits 1
Supply Voltage - Operating 5.4V
Operating Supply Current 9mA
Power (Watts) 100mW
Temperature Range - Operating -20°C to 60°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Includes Chip Select, Log Amplifiers, Microphone Amplifier, Speaker Amplifier, Transmit Detection
Win Source Part Number 1073476-MC34018DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34018DW CAD Model

Description

Introducing the MC34018DW from NXP Semiconductors

The MC34018DW is a versatile and high-performance voice switch speakerphone circuit designed by NXP Semiconductors, a leader in providing innovative semiconductor solutions. This integrated circuit (IC) is specifically engineered to facilitate the creation of feature-rich speakerphone systems for both home and office applications. With its advanced technology and robust design, the MC34018DW stands out as a reliable choice for manufacturers looking to incorporate high-quality audio communication capabilities into their products.

Key Features of the MC34018DW

  • Dual Mode Functionality: The MC34018DW operates in both hands-free and handset modes, providing flexibility for various use cases and enhancing user convenience.
  • Enhanced Audio Processing: It comes equipped with dynamic noise suppression, echo cancellation, and volume control, ensuring clear and intelligible speech in various environments.
  • Line Interface: The device includes a line interface that permits seamless connection to the telephone network, maintaining compatibility with a wide range of communication standards.
  • DTMF Generator: An integrated Dual-Tone Multi-Frequency (DTMF) generator allows for tone dialing functionality, which is essential for interacting with automated telephony systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC34018DW operates with minimal power requirements, making it suitable for battery-powered applications.

Applications and Uses

The MC34018DW is an ideal component for a broad spectrum of telecommunication devices. Its primary applications include:

  • Speakerphone systems for office and conference room environments.
  • Hands-free telephone sets for both fixed-line and wireless communication.
  • Intercom systems for residential or commercial buildings.
  • Telephone answering machines with speakerphone capabilities.

Its compact SOIC-20W package allows for integration into space-constrained designs, while still delivering the powerful features needed for high-quality voice communication. The MC34018DW provides designers with a solution that not only meets the current demands for clear and reliable audio but also offers the versatility to adapt to evolving telecommunication technologies.

With the MC34018DW, NXP Semiconductors continues to demonstrate its commitment to innovation and excellence in the field of communication ICs, offering a product that enhances the user experience and enables manufacturers to deliver top-tier speakerphone functionality in their devices.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
ST-Ericsson Inc
Lowest to $42.5952
Others
Lowest to $18.3934
Others
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess