Products specifications Report Issue?

Reference Date Code 1641+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 711158-MCA-35LH+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCA-35LH+ CAD Model

Description

The Mini-Circuits MCA-35LH+ is a low noise amplifier (LNA) designed for a wide range of applications from 50 MHz to 3 GHz. This amplifier offers excellent noise figure, high gain, and good input/output matching, making it suitable for sensitive receiver front-ends and other low-signal applications.

Applications:

  • Receiver Front-Ends: Amplifies weak signals in communication receivers.
  • Wireless Communications: Boosts signal strength in wireless systems.
  • Instrumentation: Used in test and measurement equipment.
  • Radar Systems: Amplifies radar signals for detection and processing.
  • Satellite Communications: Boosts the signal for satellite communication systems.

Features:

  • Wideband Operation: Operates from 50 MHz to 3 GHz.
  • Low Noise Figure: Provides a typical noise figure of 0.8 dB.
  • High Gain: Offers a typical gain of 20 dB.
  • Good Input/Output Matching: Provides excellent impedance matching for optimal signal transfer.
  • Small Size: Compact size allows for easy integration into various systems.

Benefits:

  • Improved Sensitivity: Low noise figure enhances receiver sensitivity.
  • Increased Signal Strength: High gain boosts signal levels for better performance.
  • Enhanced System Performance: Improves the overall performance of communication and radar systems.
  • Simplified Integration: Small size and good matching facilitate easy integration.
  • Reliable Operation: Designed for robust and reliable performance in demanding environments.

Additional Details:

The MCA-35LH+ operates from a single positive supply voltage, typically +5V. The amplifier is designed for 50-ohm impedance systems. It comes in a surface-mount package for easy assembly onto printed circuit boards. The amplifier's high gain and low noise figure ensure that weak signals are amplified without significant degradation. The "+" suffix indicates that the component is RoHS compliant, meaning it is lead-free and environmentally friendly. The MCA-35LH+ is commonly used in applications where maximizing signal-to-noise ratio is crucial, such as in sensitive receiver designs and measurement equipment.

You May Also Be Interested in

National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $13.5722
ECAD model for AD8032ARMZ-REEL
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7610 $68.2830
6+ $18.6757 $112.0542
9+ $18.0920 $162.8280
12+ $17.5084 $210.1008
15+ $16.9248 $253.8720
20+ $15.1740 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention