Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 2.6GHz ~ 7.2GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 718902-KSX2-722+
Ultra Librarian 3D Model Ultra Librarian KSX2-722+ CAD Model

Description

The 718902-KSX2-722+ is a frequency multiplier module used in RF applications.

  • Frequency Range: 2.6GHz to 7.2GHz
  • Applications: General purpose
  • Mounting Type: Surface mount
  • Package: Tape & reel
  • Package Quantity: 500 pcs
  • Package Type: 8-SMD, no lead
  • Manufacturer: Mini-Circuits
  • Product Lineup: Active

You May Also Be Interested in

Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to €68.3792
ECAD model for LTM9001IV-BA#PBF
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
ECAD model for Z4BT-2R15G+
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to €115.9163
ECAD model for HMC647ALP6ETR
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to €8.6060
ECAD model for SX1303IMLTRT
Analog Devices Inc.
IC MMIC VCO HBT W/BUFFER 24-QFN
Lowest to €40.2454
ECAD model for HMC430LP4ETR
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Lowest to €55.2017
ECAD model for HMC584LP5
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Need more? Email Us
ECAD model for LTM9004IV-AD#PBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €16.8194 €50.4581
7+ €13.8005 €96.6034
11+ €13.3692 €147.0615
15+ €12.9380 €194.0696
19+ €12.5067 €237.6276
25+ €11.2129 €280.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention