EN
  • EN
  • DE

MC1496DR2G

Part No MC1496DR2G
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC MOD/DEMODULTR BALANCED 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Modulator/Demodulator
Frequency 300MHz
RF Type FM
Case / Package 14-SOIC
Win Source Part Number 003342-MC1496DR2G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian MC1496DR2G CAD Model

Description

ON Semiconductor MC1496DR2G Balanced Modulator/Demodulator IC

The ON Semiconductor MC1496DR2G is a versatile integrated circuit designed for balanced modulation and demodulation applications. This monolithic transistor array provides excellent performance in a wide range of communication systems, including amplitude modulation (AM), frequency modulation (FM), phase modulation (PM), and double sideband suppressed carrier (DSB-SC) modulation schemes.

The device features a well-designed structure that includes a double-balanced mixer and a carrier suppression circuitry, which ensures minimal unwanted signal distortion and high isolation between the ports. The MC1496DR2G is capable of operating over a wide frequency range, making it suitable for both audio and RF applications.

Constructed using ON Semiconductor's high-quality bipolar technology, the MC1496DR2G boasts a robust design that ensures reliability and stability. The IC comes in a compact SOIC-14 package, which is conducive to space-saving on printed circuit boards and is ideal for automated surface mount assembly processes.

Key specifications of the MC1496DR2G include:

  • Supply Voltage Range: 4.5V to 8V
  • Low Distortion Characteristics
  • High Carrier Suppression: -65 dB typical
  • Wide Dynamic Range
  • Adjustable Gain and Balance

The MC1496DR2G is designed to be highly flexible, with external components allowing for adjustments in gain and balance, which can be tailored to specific application requirements. This adaptability makes it an excellent choice for designers who need a reliable modulator/demodulator that can be fine-tuned for optimal performance.

Applications for the MC1496DR2G include, but are not limited to, synchronous detectors, product detectors, phase detectors, frequency doublers, and modulators/demodulators for various forms of analog modulation. With its proven design and ON Semiconductor's commitment to quality, the MC1496DR2G stands out as a solid choice for engineers and designers looking for a dependable component for their modulation and demodulation needs.

For further information, datasheets, and support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1550 $50.3750
690+ $0.1450 $100.0500
1,075+ $0.1400 $150.5000
1,540+ $0.1300 $200.2000
2,000+ $0.1250 $250.0000
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,121 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess