Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 10GHz ~ 20GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 922534-KSX2-24+
Ultra Librarian 3D Model Ultra Librarian KSX2-24+ CAD Model

Description

The 922534-KSX2-24+ is a frequency multiplier designed for use in RF and wireless applications.

  • Frequency Range: 10GHz to 20GHz
  • Application: Frequency Multiplication
  • Type: General Purpose RF Module
  • Mounting Type: Surface Mountable
  • Package / Case: 8-SMD, no lead
  • Standard Package: 500 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-10GHZ 8SOIC
Lowest to €24.4431
ECAD model for HMC361S8G
Analog Devices Inc.
IC PHASE SHIFTER DGTL 28LFCSP
Lowest to €141.2075
ECAD model for HMC936ALP6E
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to €8.6060
ECAD model for SX1303IMLTRT
NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to €115.9163
ECAD model for HMC647ALP6ETR
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to €119.7041
ECAD model for HMC532LP4E
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to €70.5407
ECAD model for HMC739LP4E
Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to €68.3792
ECAD model for LTM9001IV-BA#PBF
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.1704 €49.3636
18+ €5.0629 €91.1327
28+ €4.9046 €137.3301
39+ €4.7465 €185.1118
50+ €4.5883 €229.4133
67+ €4.1136 €275.6113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention