Products specifications Report Issue?

Operating Supply Voltage 3.3 V
RoHS Non-Compliant
Termination SMD/SMT
Win Source Part Number 1166325-VCC1B3B20M000
Categories Oscillators
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCC1B3B20M000 CAD Model

Description

Microchip Technology's VCC1B3B20M000 Crystal Oscillator

The VCC1B3B20M000 is a high-performance crystal oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the needs of a wide range of applications, including telecommunications, networking, data centers, and industrial systems that require stable and reliable clock signals for their operations.

Featuring a compact and durable package, the VCC1B3B20M000 offers a frequency of 20 MHz, which is a common clock rate for many digital systems. Its low jitter and high stability make it an ideal choice for systems that cannot tolerate timing inaccuracies, such as high-speed digital signal processing, precision instrumentation, and advanced communication protocols.

The VCC1B3B20M000 boasts a Voltage-Controlled Crystal Oscillator (VCXO) function, allowing fine-tuning of the output frequency with an applied control voltage. This feature is particularly useful for phase-locked loop (PLL) applications where small adjustments to the frequency are necessary to lock onto a reference signal. The VCXO capability also provides a way to compensate for frequency drift over temperature and aging, ensuring long-term stability of the system's time base.

Microchip Technology has designed the VCC1B3B20M000 with an eye towards ease of integration. It comes in an industry-standard footprint that facilitates drop-in replacement for existing designs or easy incorporation into new projects. The oscillator operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

In summary, the VCC1B3B20M000 from Microchip Technology is a robust and precise crystal oscillator that provides designers with a reliable clock source for their electronic systems. Its VCXO functionality, combined with its compact form factor and operational stability, makes it a versatile component for a multitude of timing-critical applications.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CE 12.3750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.3750M-TBGSA0
Seiko Epson Corporation
SG-8101CE 18.5500M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 18.5500M-TBGPA0
Seiko Epson Corporation
SG-8101CE 132.8120M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 132.8120M-TCHSA0
Seiko Epson Corporation
SG-8101CA 57.8750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 57.8750M-TBGSA0
Seiko Epson Corporation
SG-8101CA 25.001250M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 25.001250M-TCHSA0
Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
SG-8101CE 25.7500M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 25.7500M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 44.2060MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 44.2060M-TJHSA0
Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention