EN
  • EN
  • DE

HFCN-5500+

Part No HFCN-5500+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 6000 - 11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 8.75GHz Center
Impedance 50Ohm
Bandwidth 5.5 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.042" (1.07mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145110-HFCN-5500+
Ultra Librarian 3D Model Ultra Librarian HFCN-5500+ CAD Model

Description

The 145110-HFCN-5500+ is a ceramic filter manufactured by Mini-Circuits.

  • Filter Type: High pass
  • Frequency: 8.75GHz
  • Impedance: 50Ohm
  • Bandwidth: 5.5 GHz
  • Mounting Type: Surface mount
  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.042" (1.07mm)
  • Package: 6-SMD, No Lead
  • Packaging: Tape & reel
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 2920 - 31
Lowest to $8.4381
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5850
Lowest to $2.7539
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $2.6349
Mini-Circuits
LTCC HIGH PASS FILTER, 950 - 320
Lowest to $6.5148
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 8250 - 84
Lowest to $10.9090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7037 $51.7407
26+ $3.8595 $100.3470
41+ $3.7389 $153.2949
56+ $3.6183 $202.6248
72+ $3.4977 $251.8344
96+ $3.1358 $301.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess