Overview of Texas Instruments SN65HVD71D
The SN65HVD71D is a robust differential transceiver module from Texas Instruments, designed to facilitate communication over RS-485 and RS-422 networks. This integrated circuit is engineered to withstand the demanding conditions often found in industrial and networking applications, providing both reliability and performance.
Key Features
- Bus-Pin ESD Protection: The SN65HVD71D comes with an impressive Electrostatic Discharge (ESD) protection for its bus pins, ensuring durability and longevity in harsh environments.
- Wide Supply Range: It operates over a wide supply range from 3.3V to 5V, making it versatile for various system design requirements.
- High Data Rates: With the capability to support data rates up to 20 Mbps, this transceiver is suitable for high-speed data transmission needs.
- Thermal Shutdown Protection: The device includes thermal shutdown protection, preventing damage from overheating.
- Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the bus is open, shorted, or idle, enhancing the reliability of the communication.
Applications
The SN65HVD71D is an ideal choice for a myriad of applications that require robust and reliable data communication, such as:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Telecommunications Equipment
- Motor Control Circuits
Technical Specifications
Here are some of the technical specifications that define the SN65HVD71D:
- Signaling Rate: Up to 20 Mbps
- Supply Voltage Range: 3.3V to 5V
- Bus Fault Protection: ±18V
- ESD Protection: Up to 16 kV on Bus-Pin
- Operating Temperature Range: -40°C to 125°C
With its combination of speed, resilience, and protection features, the SN65HVD71D from Texas Instruments is a reliable choice for engineers and designers looking to implement RS-485 or RS-422 communication in their systems.