EN
  • EN
  • DE

HFCN-8400+

Part No HFCN-8400+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 9000 - 13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 11GHz Center
Impedance 50Ohm
Bandwidth 4 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.042" (1.07mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145115-HFCN-8400+
Ultra Librarian 3D Model Ultra Librarian HFCN-8400+ CAD Model

Description

The 145115-HFCN-8400+ is a ceramic filter designed for high pass filtering applications.

  • Impedance: 50Ohm
  • Frequency: 11GHz center
  • Bandwidth: 4 GHz
  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Package: 6-SMD, No Lead
  • Height: 0.042" (1.07mm)
  • Mounting: Surface mountable
  • Packaging: Tape & reel
  • Manufacturer: Mini-Circuits
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1450
Lowest to $4.3564
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5850
Lowest to $2.7539
Mini-Circuits
LTCC BAND PASS FILTER, 8250 - 84
Lowest to $10.9090
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928
Mini-Circuits
LTCC BAND PASS FILTER, 5650 - 58
Lowest to $8.7529
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9519 $54.4709
25+ $4.0631 $101.5775
39+ $3.9361 $153.5079
53+ $3.8092 $201.8876
68+ $3.6822 $250.3896
91+ $3.3013 $300.4183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,196 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess