Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Vishay
Series isoCink+™
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 45 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 22.5 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, PB
Supplier Device Package isoCINK+™ PB
Base Product Number PB5006
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 652697-PB5006-E3/45
Ultra Librarian 3D Model Ultra Librarian PB5006-E3/45 CAD Model

Description

PB5006-E3/45 from Vishay is a bridge rectifier designed for AC-to-DC conversion in general-purpose power circuits where dependable rectification is required. Components in this category are commonly used in power supplies, battery charging stages, industrial control boards, household appliances, lighting equipment, and embedded power subsystems. Engineers often select Vishay bridge rectifiers for established brand reliability, broad application fit, and support in designs that need straightforward mains or low-frequency rectification. For procurement teams, PB5006-E3/45 may be relevant for both new builds and maintenance purchasing, especially when consistency of source and documentation matters. The current lifecycle status for this part is information not available, so design and sourcing teams should confirm the latest manufacturer status before committing to production or long-term service planning. RoHS compliance information is also not available from the provided data and should be verified directly through the official datasheet, Vishay product page, or manufacturer compliance documentation before release to regulated markets.

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.8748
ECAD model for PB5006-E3/45
GeneSiC Semiconductor
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 35A KBPC-W
Need more? Email Us
ECAD model for KBPC3508W
W04
EIC discrete Semiconductors
BRIDGE REC.400V 1.5A WOB
Need more? Email Us
ECAD model for W04
IXYS
BRIDGE RECT 3P 1.6KV 157A V2-PAK
Need more? Email Us
ECAD model for VUO155-16NO1
Vishay
RECTIFIER BRIDGE 2A 1000V WOG
Lowest to $0.9170
ECAD model for 2W10G-E4/51
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 100V 1.5A WOM
Need more? Email Us
ECAD model for W01M
Rectron USA
BRIDGE RECT GLASS 200V 1A RS-1
Need more? Email Us
ECAD model for RS103
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ10FF
Semtech Corporation
Need more? Email Us
ECAD model for SBMB8

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8748 $51.7464
43+ $2.3588 $101.4284
66+ $2.2851 $150.8166
91+ $2.2114 $201.2374
117+ $2.1377 $250.1109
157+ $1.9165 $300.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,800 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention