Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Frequency 3.489GHz Center
Impedance 50Ohm
Bandwidth 1.58 GHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric), 4 PC Pad
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.055" (1.40mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-BFCN-3491+TR,3157-BFCN-3491+DKR,3157-BFCN-3491+CT
Standard Package 3,000
Win Source Part Number 1002512-BFCN-3491+
Ultra Librarian 3D Model Ultra Librarian BFCN-3491+ CAD Model

Description

The 1002512-BFCN-3491+ is a ceramic filter designed for use in a wide range of electronic applications. Bold the product name (e.g., BAV99S,135 → 1002512-BFCN-3491+) and manufacturer (e.g., Nexperia USA Inc. → Mini-Circuits).

  • Impedance: 50 ohms
  • Frequency: 3.489 GHz center
  • Bandwidth: 1.58 GHz
  • Insertion Loss: 3 dB
  • Height: 0.055 inches
  • Package/Case: 1206 (3216 Metric), 4 PC Pad

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 11400 / 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $12.8086
ECAD model for LFCW-1142+
Mini-Circuits
LTCC LPF, DC - 8000 MHZ, 50 OHM
Lowest to $7.9773
ECAD model for LFCW-8000+
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
ECAD model for LFB215G12SG8A183
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $3.8932
ECAD model for LFCG-400+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 12800 / 13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Lowest to $13.6156
ECAD model for LFCN-1282+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+
Mini-Circuits
Ceramic High Pass Filter 2410 to 6250 MHz
Lowest to $2.5883
ECAD model for HFCN-2000
Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6421 $53.2105
12+ $8.7320 $104.7840
18+ $8.4591 $152.2638
25+ $8.1863 $204.6575
32+ $7.9134 $253.2288
43+ $7.0948 $305.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,530 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention