EN
  • EN
  • DE

OMAP3515ECUS72

Part No OMAP3515ECUS72
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 720MHZ 423FCBGA / SOC OMAP3 ARM Cortex A8 423-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790905-OMAP3515ECUS72
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3515
Introduction Date February 01, 2008
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3515ECUS72 CAD Model

Description

The OMAP3515ECUS72 is a high-performance, multimedia applications processor from Texas Instruments (TI) that is designed to meet the needs of demanding mobile and embedded applications. This processor is a member of TI's OMAP™ 3 processor family, which is renowned for its powerful architecture that combines general-purpose processing with multimedia processing capabilities.

Key Features:

  • Advanced Dual-Core Architecture: At the heart of the OMAP3515ECUS72 is an ARM® Cortex™-A8 core running up to 600 MHz, paired with a TMS320C64x+™ DSP core. This dual-core setup enables the processor to handle complex tasks efficiently, with the ARM core managing the overall system control and user interface, while the DSP takes care of intensive multimedia processing.
  • Integrated Graphics Acceleration: The processor includes a POWERVR™ SGX graphics accelerator, which provides advanced 2D and 3D graphics capabilities, making it suitable for gaming and advanced user interfaces.
  • Rich Multimedia Support: OMAP3515ECUS72 supports a wide range of audio and video codecs, enabling it to deliver a rich multimedia experience. It supports high-resolution video playback, high-quality audio, and has the capability to drive HD displays.
  • High-Speed Connectivity: This processor offers a variety of connectivity options, including USB 2.0, Camera Interface, and more, to ensure seamless integration with peripherals and other devices.
  • Low Power Consumption: Despite its performance capabilities, the OMAP3515ECUS72 is designed with power efficiency in mind, making it suitable for battery-powered devices where long operational times are crucial.

Applications:

The OMAP3515ECUS72 is ideal for a wide range of applications, including:

  • Portable Navigation Devices
  • Portable Media Players
  • Internet Appliances
  • Automotive Infotainment
  • Interactive Point-of-Sale Devices

Overall, the OMAP3515ECUS72 from Texas Instruments provides a versatile and efficient solution for manufacturers and developers looking to create feature-rich, high-performance mobile and embedded devices.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess