EN
  • EN
  • DE

GALI-55+

Part No GALI-55+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-4GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 15dBm
Gain 15.7dB
Noise Figure 3.3dB
RF Type Cellular, PCS
Voltage - Supply 3.8V ~ 4.8V
Current - Supply 50mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823933-GALI-55+
Ultra Librarian 3D Model Ultra Librarian GALI-55+ CAD Model

Description

The 823933-GALI-55+ is an RF amplifier designed for cellular and PCS applications.

  • Frequency Range: 0Hz to 4GHz
  • Gain: 15.7dB
  • Noise Figure: 3.3dB
  • Current Supply: 50mA
  • Voltage Supply: 3.8V to 4.8V
  • Manufacturer: Mini-Circuits
  • Package: TO-243AA
  • Supplier Device Package: SOT-89
  • Product Line: Active product
  • Standard Package: 1,000 pieces
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0889 $53.1557
30+ $3.3550 $100.6500
47+ $3.2501 $152.7547
64+ $3.1453 $201.2992
83+ $3.0404 $252.3532
111+ $2.7259 $302.5749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess