EN
  • EN
  • DE

15ETH03STRLPBF

Part No 15ETH03STRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description Ultrafast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1121338-15ETH03STRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15ETH03STRLPBF CAD Model

Description

The 15ETH03STRLPBF is a hyperfast rectifier diode manufactured by International Rectifier (now part of Infineon Technologies). It is designed for applications requiring fast recovery times and low forward voltage drop.

Applications:

  • Output Rectification in SMPS: Used in switched-mode power supplies (SMPS) for efficient output rectification.
  • Freewheeling Diode in Inverters: Provides a path for current flow during switching transitions in inverter circuits.
  • PFC (Power Factor Correction) Circuits: Employed in PFC circuits to improve power factor.
  • High-Frequency Rectification: Suitable for applications operating at high frequencies.
  • Snubber Circuits: Used in snubber circuits to suppress voltage spikes and protect switching devices.

Features:

  • Hyperfast Recovery: Offers extremely fast reverse recovery time (trr), reducing switching losses.
  • Low Forward Voltage Drop (VF): Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Glass Passivated Chip Junction: Provides high reliability and stability.
  • Lead-Free Finish: Compliant with RoHS standards.
  • TO-263 Package: Designed for surface mount applications with good thermal characteristics.

Benefits:

  • Improved Efficiency: Hyperfast recovery and low forward voltage drop lead to higher efficiency in power conversion circuits.
  • Reduced Switching Losses: Fast recovery minimizes switching losses at high frequencies.
  • Enhanced Reliability: Glass passivated junction ensures high reliability and stability.
  • Simplified Thermal Management: TO-263 package facilitates heat dissipation.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The 15ETH03STRLPBF has a repetitive peak reverse voltage (VRRM) of 300V and an average forward current (IF(AV)) of 15A. The hyperfast recovery time is typically in the range of tens of nanoseconds. The TO-263 package allows for efficient heat dissipation through the PCB. It is crucial to consider the thermal resistance of the package and the ambient temperature when designing the heat sink. The forward voltage drop varies with the forward current and temperature; refer to the datasheet for the specific VF vs. IF characteristics. The device is designed to operate within a specified temperature range. Adherence to the maximum ratings for voltage, current, and temperature is essential to ensure reliable operation. The 'LPBF' suffix indicates that the part is lead-free and complies with RoHS standards. Always consult the manufacturer's datasheet for complete specifications and application notes.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess