Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952680-ADX255OCK23GQ
Series *
Ultra Librarian 3D Model Ultra Librarian ADX255OCK23GQ CAD Model

Description

The AMD Athlon II X2 255 (ADX255OCK23GQ) is a dual-core desktop processor designed for general-purpose computing. This processor is part of the Athlon II family and is built on a 45nm manufacturing process, providing a blend of performance and energy efficiency. It's suitable for everyday tasks like web browsing, office applications, and multimedia playback.

Applications:

  • Home and Office PCs: Used in desktop computers for general productivity, web browsing, and document creation.
  • Multimedia Playback: Capable of playing videos and streaming content smoothly.
  • Entry-Level Gaming: Can handle older or less demanding games at reasonable settings.
  • Small Business Servers: Suitable for basic server applications with low to moderate workloads.
  • Point-of-Sale (POS) Systems: Used in retail environments for processing transactions and managing inventory.

Features:

  • Dual-Core Architecture: Features two physical cores for handling multiple tasks simultaneously.
  • 3.1 GHz Clock Speed: Operates at a clock speed of 3.1 GHz, providing good performance for everyday tasks.
  • 2MB L2 Cache: Includes 2MB of L2 cache for faster data access and improved system responsiveness.
  • Socket AM3: Compatible with motherboards featuring the Socket AM3 interface.
  • 45nm Process Technology: Manufactured using a 45nm process, balancing performance with power efficiency.

Benefits:

  • Improved Multitasking: Dual-core design allows for efficient multitasking and running multiple applications concurrently.
  • Responsive Performance: 3.1 GHz clock speed ensures smooth and responsive performance for common tasks.
  • Faster Data Access: 2MB L2 cache reduces latency and improves overall system performance.
  • Wide Compatibility: Socket AM3 compatibility enables easy integration with a variety of motherboards.
  • Energy Efficiency: 45nm process technology helps minimize power consumption and heat output.

Technical Specifications:

  • Core Count: 2
  • Clock Speed: 3.1 GHz
  • L2 Cache: 2MB
  • Socket Type: Socket AM3
  • Process Technology: 45nm
  • TDP (Thermal Design Power): 65W
  • Architecture: x86-64

The AMD Athlon II X2 255 is a reliable and efficient dual-core processor suitable for a range of everyday computing tasks. Its 3.1 GHz clock speed, dual-core architecture, and 2MB L2 cache offer a good balance of performance and energy efficiency for home, office, and small business applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention