Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 15.9dBm
Gain 13.3dB
Noise Figure 3.5dB
RF Type Cellular, PCS
Voltage - Supply 4V ~ 5V
Current - Supply 50mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823932-GALI-51F+
Ultra Librarian 3D Model Ultra Librarian GALI-51F+ CAD Model

Description

The 823932-GALI-51F+ is an RF Amplifier designed for use in RF and wireless applications.

  • Test Frequency: 1GHz
  • Frequency Range: 0Hz to 4GHz
  • Gain: 13.3dB
  • Noise Figure: 3.5dB
  • Voltage Supply: 4V to 5V
  • Current Supply: 50mA
  • Package Type: TO-243AA
  • Mounting: Surface mount
  • Manufacturer: Mini-Circuits
  • Product Line: Active product

You May Also Be Interested in

BeRex Corporation
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 50MHz ~ 6GHz SOT-89-3
Need more? Email Us
ECAD model for BL022A
Freescale Semiconductor - NXP
IC AMP GSM 1.805-2.05GHZ TO270
Lowest to $12.9972
ECAD model for MW7IC18100NR1
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
Broadcom Limited
IC RF AMP 50MHZ-1.6GHZ
Need more? Email Us
ECAD model for MSA-1110
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5637 $59.3281
30+ $3.7445 $112.3350
47+ $3.6276 $170.4972
64+ $3.5105 $224.6720
83+ $3.3935 $281.6605
111+ $3.0425 $337.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,665 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention