EN
  • EN
  • DE

HMC413QS16G

Part No HMC413QS16G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Frequency 1.6GHz ~ 2.2GHz
P1dB 27dBm
Gain 23dB
Noise Figure 5.5dB
RF Type Cellular, PCS
Supply Voltage (V) 2.75V ~ 5V
Supply Current 220mA
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOP
Family Part Number HMC413
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181268-HMC413QS16G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC413QS16G CAD Model

Description

The HMC413QS16G is a high-performance, SiGe HBT (Silicon Germanium Heterojunction Bipolar Transistor) MMIC Divide-by-4 Static Divider from Analog Devices Inc. This advanced component is designed to meet the needs of demanding RF and microwave applications, providing reliable frequency division with minimal signal degradation.

Key Features

  • Frequency Range: The HMC413QS16G operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • Output Power: It delivers consistent output power across its operating frequency, ensuring stable performance in your signal chain.
  • Low SSB Phase Noise: With its low single sideband (SSB) phase noise, the HMC413QS16G contributes to the overall system noise performance, leading to clearer signal transmission and reception.
  • Supply Voltage: It is designed to work with a single supply voltage, simplifying power management in complex systems.
  • Package: The device comes in a compact QS16G surface-mount package, which is suitable for space-constrained applications while providing robust thermal performance.

Applications

The HMC413QS16G is ideal for use in a variety of applications where precise frequency division is critical. This includes, but is not limited to:

  • Wireless infrastructure
  • Test equipment and instrumentation
  • Satellite communication systems
  • Radar systems
  • PLL (Phase-Locked Loop) systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC413QS16G is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and proven performance, this static divider is a reliable choice for engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess