Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.25V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.8x0.8)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270570-TLV70525PYFPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70525PYFPR CAD Model

Description

Product Overview: Texas Instruments TLV70525PYFPR

The TLV70525PYFPR, manufactured by Texas Instruments (TI), is a high-quality, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 2.5V. This component is part of TI's TLV705 series, which is known for its ultra-low quiescent current, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features

  • Stable Output: The TLV70525PYFPR provides a stable 2.5V output with an accuracy of ±2%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for extending battery life in portable devices.
  • High PSRR: The device offers an excellent power supply rejection ratio (PSRR) that minimizes output voltage fluctuations in response to changes in the input voltage, making it suitable for noise-sensitive applications.
  • Ultra-Low Quiescent Current: The TLV70525PYFPR boasts an ultra-low quiescent current of typically 1 µA, contributing to enhanced power efficiency and longer operation in battery-powered devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown to prevent overheating and overcurrent protection to safeguard the device and the load from damage due to excessive currents.

Applications

The TLV70525PYFPR is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and wearable technology
  • Wireless communication devices
  • Portable medical equipment
  • Power management modules
  • Microcontroller power supplies

Package and Availability

The device is available in a compact, 4-pin DSBGA package, which is suitable for space-constrained applications. The small footprint and low profile of the package make it an excellent choice for portable and miniaturized electronics. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0904 $59.9720
130+ $0.8948 $116.3240
195+ $0.8668 $169.0260
270+ $0.8389 $226.5030
350+ $0.8109 $283.8150
465+ $0.7270 $338.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,224 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention