EN
  • EN
  • DE

BW-S5W2+

Part No BW-S5W2+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN 2W SMA F/M 5DB ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Product Status Active
Attenuation Value 5dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 819893-BW-S5W2+
Ultra Librarian 3D Model Ultra Librarian BW-S5W2+ CAD Model

Description

The 819893-BW-S5W2+ is a 2W attenuator from Mini-Circuits. It is designed for use in RF and wireless applications that require signal attenuation. With an attenuation value of 5dB, this SMA in-line module can effectively reduce the power of the input signal. The attenuator has an impedance of 50 Ohms and can operate in a frequency range of 0 Hz to 18 GHz. It is supplied in a box package and comes in a standard package of 10 pcs. The 819893-BW-S5W2+ is an active product in Mini-Circuits' lineup, ensuring its availability for use in various RF and wireless applications.

  • Attenuation Value: 5dB
  • Impedance: 50 Ohms
  • Frequency Range: 0 Hz to 18 GHz
  • Package: Box
  • Standard Package: 10 pcs

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2627 $64.2627
2+ $52.7284 $105.4568
3+ $51.0806 $153.2418
5+ $49.4329 $247.1645
6+ $47.7851 $286.7106
8+ $42.8418 $342.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,517 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess