Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.025A @ 50VDC
Actuator Type Round Button
Mounting Type Through Hole
Actuator Height off PCB, Vertical 14.40mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 12.40mm x 12.40mm
Illumination Non-Illuminated
Operating Force 135gf
Features Black Cap
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1563476-320.02E11.08BLK
Ultra Librarian 3D Model Ultra Librarian 320.02E11.08BLK CAD Model

You May Also Be Interested in

Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 3.14N SMD Bulk
Need more? Email Us
ECAD model for ADTSM66SV
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ECAD model for SKPMANE010
Apem Inc.
Lowest to $9.4368
ECAD model for DTSM-32R-V-T/R
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.1035
ECAD model for SKRELBE010
Omron
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.59N SMD T/R
Lowest to $0.5653
ECAD model for B3U-3100P-B
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.5130
ECAD model for PTS530GM055SMTRLFS
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for LS127C2D-T
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for EVQ-P2R02M
Apem Inc.
Need more? Email Us
ECAD model for DTSL-62NP-VT/R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention