Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity AMP Connectors
Series CPC
Package Bag
Type Backshell, Cable Clamp
Cable Opening 1.125" (28.58mm)
Diameter - Outside 1.600" (40.64mm)
Shell Size - Insert 23
Thread Size 1 3/8-18 UNEF
Cable Exit 180°
Material Thermoplastic
Color Black
Features Clamp Screws
Includes 7 pcs - 5 pc Cable Clamp, 2 Screws
Material Flammability Rating UL94 V-0
For Use With/Related Products CPC Connectors
Base Product Number 206512
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2065125,A32502,-206512-5-SI,-206512-5-CSI
Standard Package 1
Win Source Part Number 1229103-206512-5
Ultra Librarian 3D Model Ultra Librarian 206512-5 CAD Model

Description

TE Connectivity AMP Connectors 206512-5 is a CPC backshell and cable clamp designed for use with CPC connectors.

  • Color: Black
  • Shell Size: 23
  • Features: Clamp Screws
  • Screws Included: 2
  • Cable Opening: 1.125 inches (28.58mm)
  • Diameter: 1.600 inches (40.64mm)
  • Thread Size: 1 3/8-18 UNEF
  • Cable Exit: 180 degrees
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
Circular Connector Bayonet Coupling Receptacle 6 Position Socket Contact Jam Nut Crimp
Need more? Email Us
ECAD model for YAFD54-10-6SNC1040
Amphenol Aerospace Operations
CONN RCPT FMALE 14POS GOLD CRIMP
Need more? Email Us
ECAD model for TVPS00RF-23-14SB
Amphenol
CONN PLUG FMALE XLR 3P SOLDER / 3 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for AC3F
Amphenol
CONN PLUG FMALE 19POS GOLD SLDR / 19 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
ECAD model for SCE2-B-76A08-19SN-001
TE Connectivity
Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port
Need more? Email Us
ECAD model for EN2997SE62219F6
Amphenol Industrial Operations
CONN PLUG 5POS INLINE PIN
Need more? Email Us
ECAD model for 10-107614-5P
TE Connectivity
Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port
Need more? Email Us
ECAD model for ZPF000000000013208
ITT Cannon, LLC
CONN RCPT 5POS BOX MNT PIN
Need more? Email Us
ECAD model for KPSE02E14-5P
Amphenol Industrial Operations
CONN PLUG 7POS INLINE SKT
Need more? Email Us
ECAD model for MS17344R24N27S

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9313 $59.6565
11+ $9.7898 $107.6878
16+ $9.4838 $151.7408
22+ $9.1779 $201.9138
29+ $8.8720 $257.2880
38+ $7.9542 $302.2596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 256 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention