Products specifications Report Issue?

Categories Filters
Features LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6 A 1207 (3218 Metric), 3 PC Pad
Manufacturer Panasonic
Series ELKEA
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 1207 (3218 Metric), 3 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number P13167DKR, P13167CT, ELKEA222FA, P13167TR, Q4134448
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870365-ELK-EA222FA
Ultra Librarian 3D Model Ultra Librarian ELK-EA222FA CAD Model

Description

The Panasonic ELKEA222FA is an LC (T-Type) EMI filter that is designed to provide 3rd order low pass filtering for 1 channel.

  • Filter Type: 3rd Order Low Pass
  • Channel Count: 1
  • Capacitance: 2200pF
  • Current Rating: 6A
  • Mounting: Surface Mount
  • Package Size: 1207 (3218 Metric), 3 PC Pad
  • Operating Temperature Range: -20°C to 85°C
  • Package: Reel of 2000
  • Supply and Demand Status: Limited

You May Also Be Interested in

TDK Corporation
EMI Filter LC-Circuit 25dB 0.3A 50VDC Flat Style SMD T/R / FILTER LC(T) SMD
Lowest to $2.6391
ECAD model for ACF451832-223-TD01
Nexperia USA Inc.
FILTER LC(PI) 18NH/25PF ESD SMD
Need more? Email Us
ECAD model for IP3253CZ12-6-TTL,1
TDK Corporation
FILTER LC(T) SMD
Lowest to $6.1090
ECAD model for ACH4518-101-TD01
TDK Corporation
FILTER LC(T) SMD
Need more? Email Us
ECAD model for ACF451832-222-TD01
Murata Electronics North America
LC EMI Filter 5th Order Low Pass 2 Channel C = 4.7µF 15 A 4-SMD, No Lead
Lowest to $14.5955
ECAD model for BNX024H01B
TDK Corporation
FILTER LC(T) SMD
Need more? Email Us
ECAD model for ACH4518-221-TD01
ON Semiconductor
USB Filter with ESD Protection | FILTER RC(PI) 22 OHM/68PF SMD
Lowest to $9.0970
ECAD model for STF202-22T1
TDK Corporation
FILTER LC(T) SMD
Lowest to $1.4022
ECAD model for ACF321825-101-TD01
TDK Corporation
FILTER LC(T) SMD
Lowest to $19.7053
ECAD model for ACF451832-330-TD01

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention