EN
  • EN
  • DE

FH8065301567313

Part No FH8065301567313
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom E3825 (1M Cache, 1.33 GHz) SR3UZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954268-FH8065301567313
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301567313 CAD Model

Description

The FH8065301567313 is an Intel embedded microprocessor. Given the part number's prefix (FH80653), it is highly probable that this is a Xeon series processor targeted at server and high-performance workstation applications. These processors are designed for computationally intensive tasks and mission-critical systems, where reliability and performance are paramount. Further analysis of similar Intel Xeon processors within the FH80653 series provides additional insight.

Applications

  • Servers: Used in various server configurations, including rack servers, blade servers, and tower servers, for handling data processing, web hosting, and application hosting.
  • Workstations: Commonly found in high-end workstations designed for professional applications such as video editing, 3D modeling, and scientific simulations.
  • Embedded Systems: Integrated into embedded systems requiring significant processing power and reliability, such as industrial automation controllers and advanced medical imaging equipment.
  • Network Appliances: Utilized in network devices like routers, firewalls, and load balancers to efficiently manage network traffic and implement security protocols.
  • Storage Systems: Deployed in network-attached storage (NAS) and storage area network (SAN) devices for managing and providing access to large data volumes.

Features

  • Multiple Cores: Likely features multiple cores to facilitate parallel processing and multitasking capabilities.
  • High Clock Speed: Operates at a high clock speed, enabling fast execution of instructions.
  • Large Cache Memory: Incorporates a large cache memory to improve data access speeds and reduce latency.
  • Integrated Memory Controller: Features an integrated memory controller for efficient memory access.
  • Advanced Instruction Sets: Supports advanced instruction sets to optimize performance in specific applications.
  • Virtualization Support: Enables virtualization, allowing for the execution of multiple operating systems and applications on a single physical machine.
  • Power Management Features: Includes power management features to minimize energy consumption and thermal output.
  • Security Features: Implements security features to safeguard against unauthorized access and malicious threats.

Benefits

  • High Performance: Delivers high performance, making it suitable for demanding workloads and applications.
  • Reliability: Provides high reliability and stability, crucial for mission-critical systems.
  • Scalability: Offers scalability to accommodate evolving computational needs.
  • Energy Efficiency: Provides energy efficiency, reducing operational costs and environmental impact.
  • Security: Enhances security, protecting against unauthorized access and cyber threats.

Additional Details

Given its classification as an Intel Xeon processor, this part likely supports features such as Intel Turbo Boost Technology, Intel Hyper-Threading Technology, and Intel Virtualization Technology. It would typically be paired with a server-grade chipset and ECC (Error-Correcting Code) DDR4 memory for enhanced reliability. The Thermal Design Power (TDP) typically ranges from 65W to 150W, depending on the specific model and configuration. It supports various I/O interfaces, including PCIe lanes for connecting expansion cards and storage devices. It is often manufactured using a 14nm or 10nm process.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,752 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess