EN
  • EN
  • DE

HMC346LP3ETR

Part No HMC346LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DC-15GHZ 16-QFN / Voltage Variable Attenuator 30dB 14000MHz 16-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Attenuation Value 0dB ~ 30dB
Frequency Range 0 ~ 14GHz
Impedance 50 Ohm
Package 16-VFQFN Exposed Pad
Win Source Part Number 776098-HMC346LP3ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC346
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC346LP3ETR CAD Model

Description

Analog Devices Inc. HMC346LP3ETR: A High-Performance MMIC Switch

The HMC346LP3ETR is a cutting-edge GaAs MMIC SPDT (Single Pole, Double Throw) switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This switch is housed in a compact 3x3 mm QFN leadless package, making it an ideal choice for space-constrained applications where high-frequency and high-isolation performance are critical.

Operating over a wide frequency range from DC to 35 GHz, the HMC346LP3ETR provides exceptional versatility, suitable for a diverse array of applications, including electronic warfare, military radios, fiber optics, test instrumentation, and satellite communications systems. Its broadband performance ensures that it can handle multiple frequency bands, making it a highly adaptable component for systems that require frequency agility.

The HMC346LP3ETR boasts impressive RF performance characteristics. It offers high isolation of up to 45 dB at 26 GHz, ensuring minimal crosstalk between channels and maintaining signal integrity. The switch also features a low insertion loss of 2.5 dB at 26 GHz, which translates to efficient signal transmission with minimal attenuation. Its fast switching speed of 6 ns makes it suitable for applications that demand quick response times.

With an input power handling capability of up to 27 dBm, the HMC346LP3ETR can manage reasonably high power levels, making it robust enough for many microwave signal routing applications. The switch operates using a single positive control voltage from 0 to -5V, simplifying the control interface and reducing power consumption.

For design engineers, the HMC346LP3ETR offers ease of integration into complex systems. Its leadless package is not only space-saving but also provides excellent RF and thermal performance. Additionally, the switch is RoHS compliant, adhering to current environmental standards and regulations, which is essential for global market acceptance.

In summary, the HMC346LP3ETR from Analog Devices Inc. is a high-performance, reliable, and versatile MMIC switch that offers exceptional RF characteristics for demanding applications. Its compact form factor, broad frequency range, and robust design make it an excellent choice for designers looking to enhance their high-frequency signal routing capabilities.

You May Also Be Interested in

pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0180 $60.0360
5+ $24.6301 $123.1505
8+ $23.8605 $190.8840
11+ $23.0908 $253.9988
13+ $22.3211 $290.1743
18+ $20.0120 $360.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess