Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.7GHz Center
Impedance 50Ohm
Bandwidth 1.6 GHz
Insertion Loss 3.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 709734-BFCN-3700+
Ultra Librarian 3D Model Ultra Librarian BFCN-3700+ CAD Model

Description

The Mini-Circuits 709734-BFCN-3700+ is a ceramic filter used in electronic devices manufactured by Mini-Circuits.

  • Category: Filters - Ceramic Filters
  • Frequency: 3.7GHz center
  • Insertion Loss: 3.5dB
  • Bandwidth: 1.6 GHz
  • Mounting: Surface mount
  • Standard Package: 3,000 pcs
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.041" (1.04mm)
  • Package: 4-SMD, No Lead
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1343
ECAD model for LFB182G45SG9A272
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G74SG9C288
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CC6D338
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Murata Electronics North America
Lowest to $0.1037
ECAD model for LFB212G45CG7D227
Murata Electronics North America
Lowest to $0.3862
ECAD model for LFB212G45BA4C102
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BA4D007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7016 $58.2096
13+ $7.9603 $103.4839
20+ $7.7115 $154.2300
27+ $7.4628 $201.4956
35+ $7.2140 $252.4900
47+ $6.4678 $303.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention