Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 9.45GHz Center
Impedance 50Ohm
Bandwidth 13.1 GHz
Insertion Loss 2.1dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 6 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.24mm)
Height (Max) 0.042" (1.07mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1353944-HFCG-2750+
Ultra Librarian 3D Model Ultra Librarian HFCG-2750+ CAD Model

Description

The 1353944-HFCG-2750+ is a ceramic filter designed by Mini-Circuits.

  • Category: Filters - Ceramic Filters
  • Package: Tape & Reel
  • Frequency: 9.45GHz
  • Filter Type: High Pass
  • Package Size: 0805 (2012 Metric), 6 PC Pad
  • Height: 0.042" (1.07mm)
  • Insertion Loss: 2.1dB
  • Impedance: 50Ohm
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
LOW PASS FLTR / SURF MT / ROHS / 6.32GHz Cut Off Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $4.9659
ECAD model for LFCW-5500+
Murata Electronics North America
Lowest to $0.1093
ECAD model for LFB182G45CL3D178
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $4.7658
ECAD model for LFCG-2750+
CTS Electrocomponents
CERAMIC FILTER
Need more? Email Us
ECAD model for CER0331A
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.1936
ECAD model for HFCG-1500+
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 2.5dB SMD 4Pin 0805 / Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Lowest to $0.1319
ECAD model for LFB212G45CG2D013
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000 / 2.35GHz (Cutoff) Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.9663
ECAD model for LFCG-2000+
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.7906
ECAD model for BFCV-3350+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $4.5800
ECAD model for LFCG-400+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1391 $56.9737
15+ $6.6783 $100.1745
24+ $6.4696 $155.2704
32+ $6.2609 $200.3488
42+ $6.0522 $254.1924
56+ $5.4261 $303.8616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,090 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention