Products specifications Report Issue?

Category CapacitorsElectric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer CAP-XX Ltd Supercapacitors
Packaging Bulk
Part Status Active
Capacitance 90 mF
Tolerance ±20%
Voltage - Rated 5 V
ESR (Equivalent Series Resistance) 114mOhm
Mounting Type Surface Mount
Package / Case 3-SMD
Size / Dimension 0.787" L x 0.709" W (20.00mm x 18.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Operating Temperature -40°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian GA209F CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.1408
ECAD model for EEE-FK1E101XP
AVX Corporation
CAP TANT 470UF 20% 6.3V 1411
Lowest to $17.5940
ECAD model for F950J477MBAAQ2
Murata Electronics North America
CAP CER 10UF 4V X7T 0402
Lowest to $0.0946
ECAD model for GRM155D70G106ME18D
Draloric
CAP FILM 0.47UF 10% 400VDC RAD
Lowest to $2.3893
ECAD model for BFC246828474
Murata Electronics North America
CAP CER 6.2PF 50V C0G/NP0 0201
Lowest to $0.0022
ECAD model for GRM0335C1H6R2CA01D
United Chemi-Con
CAP ALUM 82UF 20% 420V RADIAL TH
Need more? Email Us
ECAD model for EKHE421ELL820MUN3S
Samsung
CAP CER 10UF 50V X7R 1210
Lowest to $0.2364
ECAD model for CL32B106KBJNNNF
Murata Electronics North America
CAP CER 1PF 100V C0G/NP0 0603
Lowest to $0.0296
ECAD model for GCM1885C2A1R0BA16D
Panasonic
CAP FILM 0.047UF 2% 16VDC 1206
Need more? Email Us
ECAD model for ECH-U1C473GX5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention