EN
  • EN
  • DE

CFWLA455KHFA-B0

Part No CFWLA455KHFA-B0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER / Ceramic Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics
Packaging Bulk
Frequency 455kHz
Impedance 2kOhm
Bandwidth 3kHz
Insertion Loss 6dB
Mounting Style Through Hole
Manufacturer Package Cube, 5 PC Pin
Dimension 0.433" L x 0.276" W (11.00mm x 7.00mm)
Height (Maximum) 0.315" (8.00mm)
Manufacturer Pack Quantity 150
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810630-CFWLA455KHFA-B0
Ultra Librarian 3D Model Ultra Librarian CFWLA455KHFA-B0 CAD Model

Description

The Murata Electronics 810630-CFWLA455KHFA-B0 is a through hole type filter.

  • Frequency: 455kHz
  • Impedance: 2kOhm
  • Insertion Loss: 6dB
  • Bandwidth: 3kHz
  • Package: Cube with 5 PC Pins
  • Dimension: 0.433" L x 0.276" W (11.00mm x 7.00mm)
  • Height (Max): 0.315" (8.00mm)
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 150
  • MSL Level: Not Applicable

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $5.3178
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $4.0364
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 530 M
Lowest to $8.1153
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800
Lowest to $5.3392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1261 $61.9355
125+ $0.9240 $115.5000
195+ $0.8951 $174.5445
270+ $0.8663 $233.9010
345+ $0.8374 $288.9030
465+ $0.7508 $349.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,045 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess